The hybrid connector for use with thermal clamps
SIAL is a modular high density interconnection system that has the capability to mix signal and coax contacts. The contact technology developed for this connector allows the use of thermal clamps. With 3 sizes of modules, the SIAL connectors provide the arrangement needed, from 18 to 392 contacts. In a staggered grid pattern (2.54 x 1.905 [.100x.075]), this connector houses 5 rows of contacts in a low profile board to board format. Additionally, SIAL connectors provide shielding on both plug & receptacle, which allows the dissipation of all the electrical charge while mating.
The concept
3 standard modules are available with 18, 58 and 98 signal contacts on 5 rows. These allow arrangements up to 392 contacts. The various modules are maintained in a metalic shell, allowing both protection of male contacts on the plug, and a mix of signal and coax modules.
Compatible with the use of thermal clamps
Its standard contact technology, already used in the monolithic SIHD connector, permits the lateral displacement (+/- 0.25) of the pin into the socket without generating any stress on the contact termination on the PCB.
This feature allows the use of thermal clamps to keep the daughter board in position after mating, as well as the dissipation of energy generated by the components on the board from the heat sink (thermal drain) to the cold wall (liquid cooled) or to the chassis. The locking of the thermal clamps provides the lateral movement of the plug into the receptacle. The SIAL allows this lateral displacemtn of +/- 0.25 without creating stress on the solder joints or on the contact area.
| Amphenol PCD | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | SIAL Series |
| Product Name | Hybrid Connector for Thermal Clamps |
| Category | Board to Board Connector; Coaxial Connector; Modular Connector and RJ Connector |
| Connector Type | Coax Size 12 and 16 |
| Gender | Male / Plug; Female / Jack |