Right angle plug clamp type connector for 1/4" superflexible corrugated cable, with a brass body plated with 0.5 µm bbr and silver 5 µm over copper on center and outer contacts, and PTFE insulator. It has a 50 Ω impedance, operates up to 7.5 GHz, supports a maximum voltage of 1400 Veff, and withstands 2700 Veff dielectric withstanding voltage. Cable retention is 200 N minimum for pull-off. The connector meets IP67 panel leakage protection and operates from -55 °C to +155 °C. It weighs 149.000 g and is rated for 500 mating cycles. The clamp nut torque is 950 N·cm. The hexagonal size for the clamp nut is 18.000 mm.
Right Angle Plug Clamp Type Cable 1/4 in Super Flexible Corrugated
| Richardson RFPD | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | R185164200W |
| Product Name | RF Coaxial Cable Mount Connector |
| Gender | Male / Plug |