Connector
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAXIAL, NEX10 JACK, 50 OHM, CABLE; Connector Type:NEX10 Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Beryllium Copper; Contact RoHS Compliant: Yes
RF Connectors / Coaxial Connectors NEX10 F STR BHD SD.141
| Powell Electronics, Inc. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | R180300007W | R180300007W | 46AC1890 | R180300007W |
| Product Name | RF Coaxial Cable Mount Connector | Rf Coaxial, Nex10 Jack, 50 Ohm, Cable; Connector Type Radiall | RF Connectors / Coaxial Connectors | |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Termination | Solder | |||
| Geometry | Straight; Straight Bulkhead Jack | Straight |