Radiall, Inc. SMP Connector R183252007W

Description
SMP/SMPM RF Coaxial Connector
Request a Quote
Description
SMP/SMPM RF Coaxial Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
SMP Connector
R183252007W
SMP Connector R183252007W
SMP/SMPM RF Coaxial Connector

SMP/SMPM RF Coaxial Connector

Buy Now
Rf Coaxial 4.3/10 Jack 50 Ohm Cable Radiall - 09AK7452 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial 4.3/10 Jack 50 Ohm Cable Radiall
09AK7452
Rf Coaxial 4.3/10 Jack 50 Ohm Cable Radiall 09AK7452
RF COAXIAL 4.3/10 JACK 50 OHM CABLE

RF COAXIAL 4.3/10 JACK 50 OHM CABLE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors
Product Number R183252007W 09AK7452
Product Name SMP Connector Rf Coaxial 4.3/10 Jack 50 Ohm Cable Radiall
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F
Geometry Straight
Frequency 1.000 GHz
View Details
BNC Male Το N Female RF Adapter - ET-BMS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
RF Connectors - 1053404-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details