Bulkhead Jack Receptacle Front Mounting with Solder Pot Contact
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
RF / Coaxial Connector, N Coaxial, Straight Bulkhead Jack, Solder, 50 ohm, Beryllium Copper RoHS Compliant: Yes
RF Connectors / Coaxial Connectors N(F) STR BH RCPT NC SP PACKAGE
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | R161570000 | 2201-R161570000-ND | 14J7964 | R161570000 |
| Product Name | RF Coaxial Panel Mount Connector | Coaxial Connector (RF) Assemblies | Rf / Coaxial Connector, N Coaxial, Straight Bulkhead Jack, Solder, 50 Ohm, Beryllium Copper Rohs Compliant Radiall | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | |
| Termination | Solder Pot |