Connector
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Connectors / Coaxial Connectors NEX10 M SL STR SD.141
RF COAXIAL, NEX10 PLUG, 50 OHM, CABLE; Connector Type:NEX10 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Contact Plating:Silver Plated RoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | R180052017W | R180052017W | R180052017W | 46AC1888 |
| Product Name | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, Nex10 Plug, 50 Ohm, Cable; Connector Type Radiall | |
| Gender | Male / Plug | Male / Plug | Male / Plug | |
| Geometry | Straight | Straight | Straight; Straight Plug | |
| Termination | Solder |