R185A.031.200 is a straight plug EZ FIT type RF coaxial cable connector for 1/2" superflexible corrugated cable, featuring a brass body with BBR plating, bronze center contact with silver plating, and PTFE insulator. It supports frequencies up to 3 GHz with a maximum VSWR of 1.10 + 0.0000 × F(GHz) and insertion loss of 0.05 √F(GHz) dB. The connector has a 50 Ω impedance, 1270 Veff voltage rating, and 2000 Veff dielectric withstanding voltage. It meets IP67 watertightness, operates from -40 to +85 °C, and withstands 100 mating cycles. Axial pull-off force is 350 N minimum at the cable end, with recommended clamp nut torque of 950 N·cm. Weight is 100.0 g.
STRAIGHT PLUG EZ FIT TYPE; CABLE 1/2"" SUPERFLEXIBLE CORRUGATED
| Richardson RFPD | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | R185A031200W |
| Product Name | RF Coaxial Cable Mount Connector |