Straight Plug Clamp Type Cable 10+11/75
N Type Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
RF Connectors / Coaxial Connectors N(M) STR PLG CLP 10+11/75, 50P
RF / Coaxial Connector, N Coaxial, Straight Plug, Solder, 75 ohm, RG11, RG144, RG216, Brass RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R162017000 | 2201-R162017000-ND | R162017000 | 97K9308 |
| Product Name | RF Coaxial Cable Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, N Coaxial, Straight Plug, Solder, 75 Ohm, Rg11, Rg144, Rg216, Brass Rohs Compliant Radiall |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight | Straight | |
| Termination | Clamp |