Radiall Rf Coaxial 4.3/10 Plug 50 Ohm Cable Radiall R183052007W

Description
RF COAXIAL 4.3/10 PLUG 50 OHM CABLE
Description
RF COAXIAL 4.3/10 PLUG 50 OHM CABLE

Suppliers

Company
Product
Description
Supplier Links
Rf Coaxial 4.3/10 Plug 50 Ohm Cable Radiall - 09AK7451 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial 4.3/10 Plug 50 Ohm Cable Radiall
09AK7451
Rf Coaxial 4.3/10 Plug 50 Ohm Cable Radiall 09AK7451
RF COAXIAL 4.3/10 PLUG 50 OHM CABLE

RF COAXIAL 4.3/10 PLUG 50 OHM CABLE

Supplier's Site
Rf Coaxial, 4.3/10, Plug, 50 Ohm, Cable; Connector Type Radiall - 18AC7518 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 4.3/10, Plug, 50 Ohm, Cable; Connector Type Radiall
18AC7518
Rf Coaxial, 4.3/10, Plug, 50 Ohm, Cable; Connector Type Radiall 18AC7518
RF COAXIAL, 4.3/10, PLUG, 50 OHM, CABLE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:Belden 1673A, KS2, RG402; Contact Material:Brass; Contact RoHS Compliant: Yes

RF COAXIAL, 4.3/10, PLUG, 50 OHM, CABLE; Connector Type:4.3 / 10 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:Belden 1673A, KS2, RG402; Contact Material:Brass; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number 09AK7451 18AC7518
Product Name Rf Coaxial 4.3/10 Plug 50 Ohm Cable Radiall Rf Coaxial, 4.3/10, Plug, 50 Ohm, Cable; Connector Type Radiall
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details
Coax Connectors - 1045629-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Pot
Mounting Panel Mount
View Details
3 suppliers
Cable Connectors - NCS-FG-Z360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details