Straight jack solder type RF coaxial connector for .250 series cable, with 50 Ω impedance, operating from 0 to 6 GHz, achieving a maximum VSWR of 1.05 + 0.025 × F(GHz) and insertion loss of 0.048 √F(GHz) dB. Rated for 700 Veff and withstands 1500 Veff dielectric voltage, with insulation resistance exceeding 5000 MΩ. Constructed with brass body, beryllium copper center contact plated with 1.3 µm gold over 2.5 µm copper, and PTFE insulator. Features 100 minimum mating cycles, operates from -55 °C to +125 °C, weighs 11.560 g, and includes hermetic sealing. Panel leakage is -80 dB minimum from 3 to 6 GHz. Mating force and torque specifications are not provided.
Straight Jack Solder Type Cable 0.250
| Richardson RFPD | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | R164228000W |
| Product Name | RF Coaxial Cable Mount Connector |
| Gender | Female / Jack |