R164.404.000 is a 25.4 mm square flange receptacle connector for RF applications, with 50 Ω impedance and usable frequency up to 11 GHz. It uses a brass body with 0.5 µm silver plating, a beryllium copper center contact plated with 1.3 µm gold over 2.5 µm copper, and a PTFE insulator. VSWR is 1.05 + 0.025 × F(GHz) max, insertion loss 0.048√F(GHz) dB max, and RF leakage better than -80 dB min between 3 and 6 GHz. Operating temperature ranges from -55 to +125 °C. Voltage rating is 1000 Veff, dielectric withstanding voltage 2000 Veff min, insulation resistance 5000 MΩ min. Mating life exceeds 100 cycles, axial contact force is 18 N min, and weight is 21.017 g. Standard packaging is 50 units; a 'W' option is available.
25.4 mm Square Flange Receptacle
| Richardson RFPD | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | R164404000W |
| Product Name | RF Coaxial Panel Mount Connector |
| Gender | Male / Plug |