Radiall RF Coaxial Panel Mount Connector R161532020

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - R161532020 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
R161532020
RF Coaxial Panel Mount Connector R161532020
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 2201-R161532020-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R161532020-ND
Coaxial Connector (RF) Assemblies 2201-R161532020-ND
N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder Cup

N Type Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder Cup

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number R161532020 2201-R161532020-ND
Product Name RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (M) Straight Connector for RG316 Cable - ET-MMMS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Straight
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 78 Degrees
Voltage Rating 500 volts
View Details
Cable Connectors - NC2-MRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 2469435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details