Gefran Rotative Position Transducers In Conductive Plastic PR65

Description
Sealed industrial version Independent linearity up to ± 0.05% (standard ± 0.5%) Working temperature: -55...+100°C Repetibility 0.01% della C.E.T. Life duration: >100x106 operations at 10 r.p.s. (within C.E.U.) Infinite resolution Electrical connection: 5-pole connector DIN 43322 Grade of protection IP65
Datasheet
Description
Sealed industrial version Independent linearity up to ± 0.05% (standard ± 0.5%) Working temperature: -55...+100°C Repetibility 0.01% della C.E.T. Life duration: >100x106 operations at 10 r.p.s. (within C.E.U.) Infinite resolution Electrical connection: 5-pole connector DIN 43322 Grade of protection IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotative Position Transducers In Conductive Plastic - PR65 - Gefran
25050 Provaglio d'Iseo (BS), Italy
Rotative Position Transducers In Conductive Plastic
PR65
Rotative Position Transducers In Conductive Plastic PR65
Sealed industrial version Independent linearity up to ± 0.05% (standard ± 0.5%) Working temperature: -55...+100°C Repetibility 0.01% della C.E.T. Life duration: >100x106 operations at 10 r.p.s. (within C.E.U.) Infinite resolution Electrical connection: 5-pole connector DIN 43322 Grade of protection IP65

Sealed industrial version
Independent linearity up to ± 0.05% (standard ± 0.5%)
Working temperature: -55...+100°C
Repetibility 0.01% della C.E.T.
Life duration: >100x106 operations at 10 r.p.s. (within C.E.U.)
Infinite resolution
Electrical connection: 5-pole connector DIN 43322
Grade of protection IP65

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Rotary Position Sensors
Product Number PR65
Product Name Rotative Position Transducers In Conductive Plastic
Classification Sensor/Transducer
Technology Multi-turn capability
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Classification Sensor/Transducer
View Details
Rotary Valve Position Monitors - 5000008528-SE - TE Connectivity
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Sensor box - SRBE-CA3-YR90-MW-22A-2W-C2N12-EX - Festo Corporation
Specs
Measuring Range 0 to 90 degrees
Classification Sensor Element/Chip
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
9960 Hall Effect Sensor -  - Sensata Technologies
Sensata Technologies
Specs
Classification Sensor Element/Chip
Technology Hall-Effect Pot
Output Analog Voltage; Frequency
View Details