AST Bearings LLC Ball and Roller Bearings 5206-2RS

Description
Two rubber seals = (2RS), also available with a single rubber seal = (RS).
Description
Two rubber seals = (2RS), also available with a single rubber seal = (RS).

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 5206-2RS - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
5206-2RS
Ball and Roller Bearings 5206-2RS
Two rubber seals = (2RS), also available with a single rubber seal = (RS).

Two rubber seals = (2RS), also available with a single rubber seal = (RS).

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 5206-2RS
Product Name Ball and Roller Bearings
Primary Bearing Category Angular Contact Ball Bearing
Bearing Class A1
Type Double Row Angular Contact
Design Units Inch
Bore 1.1811 inch (30.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 680 lbs (308 kg)
Dynamic Radial 2760 lbs (1252 kg)
View Details