The desired preload must be specified.
| AST Bearings LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | H7015CHQ1 |
| Product Name | Ball and Roller Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Type | One Directional Thrust Angular |
| Design Units | Inch |
| Bore | 2.9528 inch (75.000 mm) |
| Outside Diameter | 4.5276 inch (115.000 mm) |