AST Bearings LLC Ball and Roller Bearings 7230C

Description
The desired preload must be specified.
Description
The desired preload must be specified.

Suppliers

Company
Product
Description
Supplier Links
Montville, NJ, USA
Ball and Roller Bearings
7230C
Ball and Roller Bearings 7230C
The desired preload must be specified.

The desired preload must be specified.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 7230C
Product Name Ball and Roller Bearings
Primary Bearing Category Angular Contact Ball Bearing
Type One Directional Thrust Angular
Design Units Inch
Bore 5.9055 inch (150.000 mm)
Outside Diameter 10.6299 inch (270.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-62-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 23100 lbs (10476 kg)
View Details