AST Bearings LLC Ball and Roller Bearings 5306

Description
ABEC Grades 1and 3. Other grades can be quoted, upon request.
Description
ABEC Grades 1and 3. Other grades can be quoted, upon request.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 5306 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
5306
Ball and Roller Bearings 5306
ABEC Grades 1and 3. Other grades can be quoted, upon request.

ABEC Grades 1and 3. Other grades can be quoted, upon request.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 5306
Product Name Ball and Roller Bearings
Primary Bearing Category Angular Contact Ball Bearing
Bearing Class A1
Type Double Row Angular Contact
Design Units Inch
Bore 1.1811 inch (30.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-200 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
View Details
Ball Bearings - 2612584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details