AST Bearings LLC Ball and Roller Bearings 5218ZZ

Description
Two metal shields = (ZZ), also available with a single metal shield = (Z).
Description
Two metal shields = (ZZ), also available with a single metal shield = (Z).

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 5218ZZ - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
5218ZZ
Ball and Roller Bearings 5218ZZ
Two metal shields = (ZZ), also available with a single metal shield = (Z).

Two metal shields = (ZZ), also available with a single metal shield = (Z).

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 5218ZZ
Product Name Ball and Roller Bearings
Primary Bearing Category Angular Contact Ball Bearing
Bearing Class A1
Type Double Row Angular Contact
Design Units Inch
Bore 3.5433 inch (90.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-76 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details