AST Bearings LLC Ball and Roller Bearings 7215AC

Description
The desired preload must be specified.
Description
The desired preload must be specified.

Suppliers

Company
Product
Description
Supplier Links
Montville, NJ, USA
Ball and Roller Bearings
7215AC
Ball and Roller Bearings 7215AC
The desired preload must be specified.

The desired preload must be specified.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 7215AC
Product Name Ball and Roller Bearings
Primary Bearing Category Angular Contact Ball Bearing
Type One Directional Thrust Angular
Design Units Inch
Bore 2.9528 inch (75.000 mm)
Outside Diameter 5.1181 inch (130.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details