The desired preload must be specified.
| AST Bearings LLC | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 71804AC |
| Product Name | Ball and Roller Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Type | One Directional Thrust Angular |
| Design Units | Inch |
| Bore | 0.7874 inch (20.000 mm) |
| Outside Diameter | 1.2598 inch (32.000 mm) |