AST Bearings LLC Ball and Roller Bearings 7001AC

Description
The desired preload must be specified.
Description
The desired preload must be specified.

Suppliers

Company
Product
Description
Supplier Links
Montville, NJ, USA
Ball and Roller Bearings
7001AC
Ball and Roller Bearings 7001AC
The desired preload must be specified.

The desired preload must be specified.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 7001AC
Product Name Ball and Roller Bearings
Primary Bearing Category Angular Contact Ball Bearing
Type One Directional Thrust Angular
Design Units Inch
Bore 0.4724 inch (12.000 mm)
Outside Diameter 1.1024 inch (28.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Ball Bearings - 1883315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details