AST Bearings LLC Ball and Roller Bearings 71910C

Description
The desired preload must be specified.
Description
The desired preload must be specified.

Suppliers

Company
Product
Description
Supplier Links
Montville, NJ, USA
Ball and Roller Bearings
71910C
Ball and Roller Bearings 71910C
The desired preload must be specified.

The desired preload must be specified.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 71910C
Product Name Ball and Roller Bearings
Primary Bearing Category Angular Contact Ball Bearing
Type One Directional Thrust Angular
Design Units Inch
Bore 1.9685 inch (50.000 mm)
Outside Diameter 2.8346 inch (72.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 2612609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details