AST Bearings LLC Ball and Roller Bearings 5315

Description
ABEC Grades 1and 3. Other grades can be quoted, upon request.
Description
ABEC Grades 1and 3. Other grades can be quoted, upon request.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 5315 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
5315
Ball and Roller Bearings 5315
ABEC Grades 1and 3. Other grades can be quoted, upon request.

ABEC Grades 1and 3. Other grades can be quoted, upon request.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 5315
Product Name Ball and Roller Bearings
Primary Bearing Category Angular Contact Ball Bearing
Bearing Class A1
Type Double Row Angular Contact
Design Units Inch
Bore 2.9528 inch (75.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details
Ball Bearings - 2346978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Primary Bearing Category Angular Contact Ball Bearing
Application Pump
Grease 13000 rpm
View Details