AST Bearings LLC Ball and Roller Bearings 5218

Description
ABEC Grades 1and 3. Other grades can be quoted, upon request.
Description
ABEC Grades 1and 3. Other grades can be quoted, upon request.

Suppliers

Company
Product
Description
Supplier Links
Ball and Roller Bearings - 5218 - AST Bearings LLC
Montville, NJ, USA
Ball and Roller Bearings
5218
Ball and Roller Bearings 5218
ABEC Grades 1and 3. Other grades can be quoted, upon request.

ABEC Grades 1and 3. Other grades can be quoted, upon request.

Supplier's Site

Technical Specifications

  AST Bearings LLC
Product Category Ball Bearings
Product Number 5218
Product Name Ball and Roller Bearings
Primary Bearing Category Angular Contact Ball Bearing
Bearing Class A1
Type Double Row Angular Contact
Design Units Inch
Bore 3.5433 inch (90.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details