FAG Brand / 25 Mm X 47 Mm X 12 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Contact Rubber Seals
| RS Components, Ltd. | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 1371603 | 6005-C-2HRS |
| Product Name | Ball Bearings | Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Material / Plating | Steel | 52100 Chrome Steel |
| Rolling Element | Steel | Steel |
| Seals / Shields | Single Seal | Double Seal |
| Type | Conrad / Deep Groove | Conrad / Deep Groove; Single Row Ball |