BEARING, THRUSTER STEEL CAGE 3PIECE 30X47X11MM. FREE 2 YEAR RADWELL WARRANTY
FAG Brand / 30mm X 47mm X 11mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing
| RS Components, Ltd. | Radwell International | Pacific International Bearing, Inc. | |
|---|---|---|---|
| Product Category | Ball Bearings | Thrust Bearings | Thrust Bearings |
| Product Number | 1741007 | 19458512 | 51106 |
| Product Name | Ball Bearings | Bearing | Thrust |
| Primary Bearing Category | Radial Ball Bearing | ||
| Material / Plating | Sheet steel | ||
| Rolling Element | Steel | ||
| Seals / Shields | None (Open Bearing) | ||
| Type | Conrad / Deep Groove |