FAG Bearing Ball Bearings 16004-A-2Z

Description
FAG 16004-A-2Z Ball Bearing
Request a Quote Datasheet
Description
FAG 16004-A-2Z Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1908325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1908325
Ball Bearings 1908325
FAG 16004-A-2Z Ball Bearing

FAG 16004-A-2Z Ball Bearing

Supplier's Site
Bearing - 65907091 - Radwell International
Willingboro, NJ, United States
Bearing
65907091
Bearing 65907091
BALL BEARING, DEEP GROOVE, 20 X 42 X 8 MM. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, DEEP GROOVE, 20 X 42 X 8 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Radial Ball Bearings - 16004-A-2Z - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
16004-A-2Z
Radial Ball Bearings 16004-A-2Z
FAG Brand / 20 Mm X 42 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 20 Mm X 42 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings Ball Bearings
Product Number 1908325 65907091 16004-A-2Z
Product Name Ball Bearings Bearing Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Sheet steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields Single Shield Double Shield
Type Conrad / Deep Groove Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F5025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details