FAG Bearing Ball Bearings 51108

Description
FAG 51108 Ball Bearing
Request a Quote
Description
FAG 51108 Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1741009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1741009
Ball Bearings 1741009
FAG 51108 Ball Bearing

FAG 51108 Ball Bearing

Supplier's Site
Thrust - 51108 - Pacific International Bearing, Inc.
Union City, CA, United States
Thrust
51108
Thrust 51108
FAG Brand / 40mm X 60mm X 13mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

FAG Brand / 40mm X 60mm X 13mm / Axial Deep Groove Ball Bearing / Axial Deep Groove Ball Bearing

Supplier's Site
Bearing - 67811322 - Radwell International
Willingboro, NJ, United States
Bearing
67811322
Bearing 67811322
BALL THRUST BEARING, PRESSED STEEL, SEPERABLE, STEEL CAGE, STRAIGHT O.D DESIGN, SINGLE DIRECTION, 7000 RPM, 40 MM BORE, 60 MM OD, 13 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

BALL THRUST BEARING, PRESSED STEEL, SEPERABLE, STEEL CAGE, STRAIGHT O.D DESIGN, SINGLE DIRECTION, 7000 RPM, 40 MM BORE, 60 MM OD, 13 MM WIDTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc. Radwell International
Product Category Ball Bearings Thrust Bearings Ball Bearings
Product Number 1741009 51108 67811322
Product Name Ball Bearings Thrust Bearing
Primary Bearing Category Radial Ball Bearing Thrust Bearing
Material / Plating Sheet steel
Rolling Element Steel
Seals / Shields None (Open Bearing)
Type Conrad / Deep Groove
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P1809M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-47-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 6190288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details