FAG Bearing Ball Bearings 16005-A-C3

Description
FAG 16005-A-C3 Deep Groove Ball Bearing
Request a Quote Datasheet
Description
FAG 16005-A-C3 Deep Groove Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 311081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
311081
Ball Bearings 311081
FAG 16005-A-C3 Deep Groove Ball Bearing

FAG 16005-A-C3 Deep Groove Ball Bearing

Supplier's Site
Radial Ball Bearings - 16005-A-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
16005-A-C3
Radial Ball Bearings 16005-A-C3
FAG Brand / 25 Mm X 47 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 25 Mm X 47 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet
Bearing - 77957728 - Radwell International
Willingboro, NJ, United States
Bearing
77957728
Bearing 77957728
DEEP GROOVE, BALL BEARING, SINGLE ROW <= 90MM, DGBB 64XX, 16XXX. FREE 2 YEAR RADWELL WARRANTY

DEEP GROOVE, BALL BEARING, SINGLE ROW <= 90MM, DGBB 64XX, 16XXX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc. Radwell International
Product Category Ball Bearings Ball Bearings Ball Bearings
Product Number 311081 16005-A-C3 77957728
Product Name Ball Bearings Radial Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Steel 52100 Chrome Steel
Seals / Shields None (Open Bearing)
Type Conrad / Deep Groove Conrad / Deep Groove; Single Row Ball
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPS1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details