FAG Bearing Ball Bearings 6010

Description
FAG 6010 Ball Bearing
Request a Quote Datasheet
Description
FAG 6010 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1908401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1908401
Ball Bearings 1908401
FAG 6010 Ball Bearing

FAG 6010 Ball Bearing

Supplier's Site
Bearing - 16441287 - Radwell International
Willingboro, NJ, United States
Bearing
16441287
Bearing 16441287
BALL BEARING, ROUND BORE, 50 MM ID, 80 MM OD, 16 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, ROUND BORE, 50 MM ID, 80 MM OD, 16 MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Radial Ball Bearings - 6010 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6010
Radial Ball Bearings 6010
FAG Brand / 50 Mm X 80 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 50 Mm X 80 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings Ball Bearings
Product Number 1908401 16441287 6010
Product Name Ball Bearings Bearing Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Sheet steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Type Conrad / Deep Groove Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details