FAG Bearing Ball Bearings 16003-A

Description
FAG 16003-A Ball Bearing
Request a Quote Datasheet
Description
FAG 16003-A Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1908324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1908324
Ball Bearings 1908324
FAG 16003-A Ball Bearing

FAG 16003-A Ball Bearing

Supplier's Site
Radial Ball Bearings - 16003-A - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
16003-A
Radial Ball Bearings 16003-A
FAG Brand / 17 Mm X 35 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 17 Mm X 35 Mm X 8 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 1908324 16003-A
Product Name Ball Bearings Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Sheet steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Type Conrad / Deep Groove Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-32-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details