FAG Bearing Ball Bearings 6002-C-2Z

Description
FAG 6002-C-2Z Ball Bearing
Request a Quote Datasheet
Description
FAG 6002-C-2Z Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1371592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1371592
Ball Bearings 1371592
FAG 6002-C-2Z Ball Bearing

FAG 6002-C-2Z Ball Bearing

Supplier's Site
Radial Ball Bearings - 6002-C-2Z - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6002-C-2Z
Radial Ball Bearings 6002-C-2Z
FAG Brand / 15 Mm X 32 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 15 Mm X 32 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 1371592 6002-C-2Z
Product Name Ball Bearings Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Type Conrad / Deep Groove Conrad / Deep Groove; Single Row Ball
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-50-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details