FAG Brand / 55 Mm X 90 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
| RS Components, Ltd. | Pacific International Bearing, Inc. | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 1371629 | 6011-2RSR |
| Product Name | Ball Bearings | Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Material / Plating | Steel | 52100 Chrome Steel |
| Rolling Element | Steel | Steel |
| Seals / Shields | Single Seal | Double Seal |
| Type | Conrad / Deep Groove | Conrad / Deep Groove; Single Row Ball |