Astrodyne Corporation Open Frame Power Supply AS40-5

Description
Single output, available in DIN mount
Description
Single output, available in DIN mount

Suppliers

Company
Product
Description
Supplier Links
Open Frame Power Supply - AS40-5 - Astrodyne Corporation
Mansfield, MA, USA
Open Frame Power Supply
AS40-5
Open Frame Power Supply AS40-5
Single output, available in DIN mount

Single output, available in DIN mount

Supplier's Site
Encapsulated Power Supply - AS40-5 - Astrodyne Corporation
Mansfield, MA, USA
Encapsulated Power Supply
AS40-5
Encapsulated Power Supply AS40-5
Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry full safety certifications and offer wide range universal input and Input/Output screw terminal connections. From the high density PMK and MK series to the low cost AS and RS series, product selections are available in single, dual, triple and quad outputs from 3.3VDC to 48VDC. Some models, such as the PSP series and SP series offer active power factor correction and parallel operation for use in large-system power applications.

Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry full safety certifications and offer wide range universal input and Input/Output screw terminal connections. From the high density PMK and MK series to the low cost AS and RS series, product selections are available in single, dual, triple and quad outputs from 3.3VDC to 48VDC. Some models, such as the PSP series and SP series offer active power factor correction and parallel operation for use in large-system power applications.

Supplier's Site

Technical Specifications

  Astrodyne Corporation Astrodyne Corporation
Product Category Power Supplies Power Supplies
Product Number AS40-5 AS40-5
Product Name Open Frame Power Supply Encapsulated Power Supply
Type DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor DIN Rail (optional feature) DIN Rail
Applications Instrumentation Instrumentation
Operating Temperature 0 to 50 C (32 to 122 F) -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details