Astrodyne Corporation Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Page: 1 2 3 4 5
Product Name Notes
Available Features 15W Continuous Output Rating in C Case Expanded Operating Temperatures 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord...
Available Features Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall...
Available Features Nonstandard Output Voltage Setting / 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input...
Available Features Nonstandard Output Voltage Setting, 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating...
3000 VAC input-output isolation, integral EMI filter
3000VAC input output isolation
Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry...
Enclosed design with fan, available in DIN mount
Enclosed design, available in DIN mount
Low profile enclosed package, single output
Parallel operation, remote control/sense, current sharing
Remote control/sense, current sharing
Single open PCB switchers with PFC
Ultra compact size, 3000VAC input output isolation
Ultra compact size, available in DIN mount
Wall plug in & desktop regulated AC to DC power supplies, UL, CSA, EN
Auto switched 88 ~ 264VAC input Built-in passive PFC choke Protections: Short circuit / Overload / Over voltage / Over temperature Forced air cooling by built-in DC fan Built in...

<< Prev Next >>