Astrodyne Corporation Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| 1U Height compliance, full safety agency approval, high power density | |
| 3000VAC input output isolation | |
| 5656vdc input to output isolation, active power factor correction | |
| Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry... | |
| Built in EMI filter, compact size, high efficiency | |
| Cage frame design, medically approved switching power supply | |
| DIN rail design, medically approved switching power supply | |
| High density 1U package, active power factor correction | |
| Integral EMI filter, remote sense | |
| Low cost AC/DC modules, universal input | |
| Open frame design, medically approved switching power supply | |
| Power block modules, high efficiency, full safety agency approvals | |
| Quad open PCB switchers with PFC | |
| Quad open PCB switching supply | |
| Remote control/sense, 3000VAC input output isolation | |
| Remote control/sense, current sharing | |
| Single open PCB switchers with PFC | |
| Single outputs, active power factor correction, u-channel power supply | |
| Switching power supplies with PFC | |
| U Channel frame design, medically approved switching power supply | |
| Ultra compact size, available in DIN mount | |
| Universal input, 3,000vac input to output isolation, en55022 class b emi | |
| Wall plug in & desktop regulated AC to DC power supplies, UL, CSA, EN |
| << Prev | Next >> |