Astrodyne Corporation Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Page: 1 2 3 4 5
Product Name Notes
Built in EMI filter, compact size, high efficiency
Chassis mount, optional DIN rail mount
Dual open PCB switching
Dual output, high efficiency to 88%, 3000V isolation
High density 1U package, active power factor correction
High efficiency, regulated outputs, 3000v isolation, single outputs
Industry standard PCB mount
Low cost AC/DC modules, universal input
Medical grade ultra miniature modules, full safety approvals
Medical ultra miniature modules, chassis mount
Miniature design frame, many applications
Regulated outputs, 4000v isolation, built in emi filter, compact footprint
Single / Dual / Triple Outputs Universal 90 to 264VAC Input 3.3VDC to 24VDC Outputs 4,000VAC Input to Output Isolation PCB and Chassis Mount Packages Full Safety Approvals
Single open PCB switchers with PFC
Single output, high efficiency to 88%, 3000V isolation
Single outputs, active power factor correction, u-channel power supply
Switching power supplies with PFC
Triple output, high efficiency to 88%, 3000V isolation
Ultra compact size, single output, output adjust, LED indicator
Ultra compact size, smallest package to output power size
Ultra miniature design , medically approved module also available
Ultra miniature design , medically approved module
Ultra miniature DIN rail mount, 3000VAC input output isolation
Universal 90 to 264vac input, 3,000vac input to output isolation
Universal 90-264vac input, 3000v isolation, improved emi performance
Universal input, remote on/off function
Universal input, single output, full safety certifications

<< Prev Next >>