Astrodyne Corporation Datasheets for DC Power Supplies

DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more

Page: 1 2 3 4 5
Product Name Notes
Available Features Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Fixed-in-place Input Cord Wall...
Available Features Expanded Operating Temperatures Power On/Off Switch Separate Battery Charger Output 400 Hz Input Rating Additional Noise and/or Surge Protection LED Power On Indicator Output Cord Sets and Connector...
Available Features Improved Voltage Regulation Tighter Output Voltage limits Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating 200W Output Rating DC Input Rating Additional...
Available Features Nonstandard Output Voltage Setting, 0.1V Increment Improved Output Accuracy and/or Ripple Japan DENAN PSE Mark Expanded Operating Temperatures Power On/Off Switch 400 Hz Input Rating DC Input Rating...

<< Prev