Astrodyne Corporation Encapsulated Power Supply ATC-5D

Description
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.
Description
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.

Suppliers

Company
Product
Description
Supplier Links
Encapsulated Power Supply - ATC-5D - Astrodyne Corporation
Mansfield, MA, USA
Encapsulated Power Supply
ATC-5D
Encapsulated Power Supply ATC-5D
Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.

Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.

Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number ATC-5D
Product Name Encapsulated Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Board Mount
Applications Instrumentation
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-elr-10500-60-3u-27157 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details