Regulated dual outputs, iec320-c14 input, 4000v isolation
Regulated dual outputs, 4000v isolation, iec320-c14 input
| Astrodyne Corporation | Astrodyne Corporation | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | AMP5002-16 | AMP5002-16 |
| Product Name | Medical Power Supply | Medical Power Supply |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply | Switching Power Supply |
| Applications | Instrumentation | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 5.1 to 7.2 volts | 5.1 to 7.2 volts |