Astrodyne Corporation Programmable Power Line CS_793A

Description
Separate Battery Charger Output DC Input Additional Noise and/or Surge Protection Special Output Voltages Various Connector Configurations 16 Hour Burn-in
Description
Separate Battery Charger Output DC Input Additional Noise and/or Surge Protection Special Output Voltages Various Connector Configurations 16 Hour Burn-in

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Line - CS_793A - Astrodyne Corporation
Mansfield, MA, USA
Programmable Power Line
CS_793A
Programmable Power Line CS_793A
Separate Battery Charger Output DC Input Additional Noise and/or Surge Protection Special Output Voltages Various Connector Configurations 16 Hour Burn-in
  • Separate Battery Charger Output
  • DC Input
  • Additional Noise and/or Surge Protection
  • Special Output Voltages
  • Various Connector Configurations
  • 16 Hour Burn-in
Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number CS_793A
Product Name Programmable Power Line
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Instrumentation, Information Technology
Features Over Load Protection, Surge Protection
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details