Astrodyne's line of encapsulated switching power supply modules give you the ultimate in power density and performance features for instrumentation, control and telecommunication systems. Offering industry standard PCB or chassis mount packaging, these modules feature single, dual and triple outputs from 3.3VDC to 24VDC, universal 90 - 264VAC input, EMC noise compliance to EN60601-1-2:2001 and are fully encapsulated, requiring no external components or heat sinking. They also provide the maximum dust, moisture and vibration protection. All models carry full safety certifications and are available in commercial or medically-approved versions.
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ATC-15S |
| Product Name | Encapsulated Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Applications | Instrumentation |
| Operating Temperature | 0 to 50 C (32 to 122 F) |