Astrodyne Corporation Open Frame Power Supply AS60-24

Description
3000 VAC input-output isolation, DIN rail mount available
Description
3000 VAC input-output isolation, DIN rail mount available

Suppliers

Company
Product
Description
Supplier Links
Open Frame Power Supply - AS60-24 - Astrodyne Corporation
Mansfield, MA, USA
Open Frame Power Supply
AS60-24
Open Frame Power Supply AS60-24
3000 VAC input-output isolation, DIN rail mount available

3000 VAC input-output isolation, DIN rail mount available

Supplier's Site
Encapsulated Power Supply - AS60-24 - Astrodyne Corporation
Mansfield, MA, USA
Encapsulated Power Supply
AS60-24
Encapsulated Power Supply AS60-24
Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry full safety certifications and offer wide range universal input and Input/Output screw terminal connections. From the high density PMK and MK series to the low cost AS and RS series, product selections are available in single, dual, triple and quad outputs from 3.3VDC to 48VDC. Some models, such as the PSP series and SP series offer active power factor correction and parallel operation for use in large-system power applications.

Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry full safety certifications and offer wide range universal input and Input/Output screw terminal connections. From the high density PMK and MK series to the low cost AS and RS series, product selections are available in single, dual, triple and quad outputs from 3.3VDC to 48VDC. Some models, such as the PSP series and SP series offer active power factor correction and parallel operation for use in large-system power applications.

Supplier's Site

Technical Specifications

  Astrodyne Corporation Astrodyne Corporation
Product Category Power Supplies Power Supplies
Product Number AS60-24 AS60-24
Product Name Open Frame Power Supply Encapsulated Power Supply
Type DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor DIN Rail (optional feature) DIN Rail
Applications Instrumentation Instrumentation
Operating Temperature 0 to 50 C (32 to 122 F) -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details