2 input connection options, energy star compliant, splash proof case
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | AMP1501-07 |
| Product Name | Medical Power Supply |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| DC Output Voltage | 18.0 volts |
| DC Output Current | 0.8300 amps |