Astrodyne Corporation Open Frame Power Supply AS150-27

Description
3000 VAC input-output isolation, DIN rail mount available
Description
3000 VAC input-output isolation, DIN rail mount available

Suppliers

Company
Product
Description
Supplier Links
Open Frame Power Supply - AS150-27 - Astrodyne Corporation
Mansfield, MA, USA
Open Frame Power Supply
AS150-27
Open Frame Power Supply AS150-27
3000 VAC input-output isolation, DIN rail mount available

3000 VAC input-output isolation, DIN rail mount available

Supplier's Site
Encapsulated Power Supply - AS150-27 - Astrodyne Corporation
Mansfield, MA, USA
Encapsulated Power Supply
AS150-27
Encapsulated Power Supply AS150-27
Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry full safety certifications and offer wide range universal input and Input/Output screw terminal connections. From the high density PMK and MK series to the low cost AS and RS series, product selections are available in single, dual, triple and quad outputs from 3.3VDC to 48VDC. Some models, such as the PSP series and SP series offer active power factor correction and parallel operation for use in large-system power applications.

Astrodyne's enclosed switching power supplies provide the most flexible OEM system power solutions from 15 W to 2,400 W for industrial control, instrumentation, medical, networking and telecom applications. Most carry full safety certifications and offer wide range universal input and Input/Output screw terminal connections. From the high density PMK and MK series to the low cost AS and RS series, product selections are available in single, dual, triple and quad outputs from 3.3VDC to 48VDC. Some models, such as the PSP series and SP series offer active power factor correction and parallel operation for use in large-system power applications.

Supplier's Site

Technical Specifications

  Astrodyne Corporation Astrodyne Corporation
Product Category Power Supplies Power Supplies
Product Number AS150-27 AS150-27
Product Name Open Frame Power Supply Encapsulated Power Supply
Type DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor DIN Rail (optional feature) DIN Rail
Applications Instrumentation Instrumentation
Operating Temperature 0 to 40 C (32 to 104 F) -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details