Astrodyne Corporation Programmable Power Line CS_795A

Description
Separate Battery Charger Output DC Input Additional Noise and/or Surge Protection Special Output Voltages Various Connector Configurations 16 Hour Burn-in
Description
Separate Battery Charger Output DC Input Additional Noise and/or Surge Protection Special Output Voltages Various Connector Configurations 16 Hour Burn-in

Suppliers

Company
Product
Description
Supplier Links
Programmable Power Line - CS_795A - Astrodyne Corporation
Mansfield, MA, USA
Programmable Power Line
CS_795A
Programmable Power Line CS_795A
Separate Battery Charger Output DC Input Additional Noise and/or Surge Protection Special Output Voltages Various Connector Configurations 16 Hour Burn-in
  • Separate Battery Charger Output
  • DC Input
  • Additional Noise and/or Surge Protection
  • Special Output Voltages
  • Various Connector Configurations
  • 16 Hour Burn-in
Supplier's Site

Technical Specifications

  Astrodyne Corporation
Product Category Power Supplies
Product Number CS_795A
Product Name Programmable Power Line
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Instrumentation, Information Technology
Features Over Load Protection, Surge Protection
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details