Regulated single outputs, iec320-c14 input, 4000v isolation
| Astrodyne Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | AMP1011-07 |
| Product Name | Medical Power Supply |
| Type | DC Power Supply; Medical Power Supply |
| Technology | Switching Power Supply |
| Applications | Instrumentation |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 18.0 volts |