steute Wireless Universal Transmitter RF 96 ST SW868 Vcc extern

Description
Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology Plug-in connector M12 Connection: for the use with wireless sensors, series RF, 3-wire PNP sensors 24 VDC and/or external NO contacts with gold contacts Power supply: 24 VDC Easy programming of receiver Output signal can be individually configurated at the receiver
Datasheet
Description
Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology Plug-in connector M12 Connection: for the use with wireless sensors, series RF, 3-wire PNP sensors 24 VDC and/or external NO contacts with gold contacts Power supply: 24 VDC Easy programming of receiver Output signal can be individually configurated at the receiver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Universal Transmitter - RF 96 ST SW868 Vcc extern - steute
Ridgefield, CT, USA
Wireless Universal Transmitter
RF 96 ST SW868 Vcc extern
Wireless Universal Transmitter RF 96 ST SW868 Vcc extern
Features/Options Thermoplastic enclosure Mounting details to EN 50047 sWave® wireless technology Plug-in connector M12 Connection: for the use with wireless sensors, series RF, 3-wire PNP sensors 24 VDC and/or external NO contacts with gold contacts Power supply: 24 VDC Easy programming of receiver Output signal can be individually configurated at the receiver

Features/Options

  • Thermoplastic enclosure
  • Mounting details to EN 50047
  • sWave® wireless technology
  • Plug-in connector M12
  • Connection: for the use with wireless sensors, series RF, 3-wire PNP sensors 24 VDC and/or external NO contacts with gold contacts
  • Power supply: 24 VDC
  • Easy programming of receiver
  • Output signal can be individually configurated at the receiver
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number RF 96 ST SW868 Vcc extern
Product Name Wireless Universal Transmitter
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Radio Modules - CMD-HHLR-315-MD - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
2 suppliers
Digital Transmitter - EDTC-01E1A501-01 - Emhiser Research, Inc.
Specs
Device Type Transmitter
Applications Military / Defense
Package Type Mounting Holes
View Details
Wireless Universal Transmitter - RF 96 ST SW868 - steute
Specs
Device Type Transmitter
Operating Frequency 868 MHz
Data Rate 66 kbps
View Details