RF RXT SW915-NET -- WIRELESS RECEIVER
steute
Wireless Receiver
RF RxT SW915-NET
Description
Features/Options
sWave.NET® wireless technology
Simple set-up
Unlimited spatial expandability
Long radio range (700 m outdoors, approx. 50 m indoors)
Description
Features/Options
sWave.NET® wireless technology
Simple set-up
Unlimited spatial expandability
Long radio range (700 m outdoors, approx. 50 m indoors)
Datasheet
Suppliers
Features/Options
sWave.NET® wireless technology
Simple set-up
Unlimited spatial expandability
Long radio range (700 m outdoors, approx. 50 m indoors)
Features/Options
- sWave.NET® wireless technology
- Simple set-up
- Unlimited spatial expandability
- Long radio range (700 m outdoors, approx. 50 m indoors)
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Telemetry Receivers and Telemetry Transmitters |
|
Product Number
|
RF RxT SW915-NET |
|
Product Name
|
Wireless Receiver |
|
Device Type
|
Receiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency
1598 to 1605 MHz
View Details
2 suppliers
TECAT Performance Systems, LLC
Device Type
Transmitter
Operating Temperature
-40.0 to 80.0 C (-40.0 to 176.0 F)
Operating Frequency
2400 MHz
View Details
Device Type
Rec-Trans
Package Type
Unit
Radio Technique
Frequency-Hopping Spread Spectrum
View Details