steute Wireless Universal Transmitter RF I/O Vcc extern

Description
Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) 4 connectors: for the use with wireless sensors, series RF, 3-wire PNP sensors 24 VDC and/or external NO contacts with gold contacts No wiring and pipe laying required External power supply via M12 female plug-in connector Easy programming of receiver Output signal can be individually configurated at the receiver
Datasheet
Description
Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) 4 connectors: for the use with wireless sensors, series RF, 3-wire PNP sensors 24 VDC and/or external NO contacts with gold contacts No wiring and pipe laying required External power supply via M12 female plug-in connector Easy programming of receiver Output signal can be individually configurated at the receiver
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireless Universal Transmitter - RF I/O Vcc extern - steute
Ridgefield, CT, USA
Wireless Universal Transmitter
RF I/O Vcc extern
Wireless Universal Transmitter RF I/O Vcc extern
Features/Options Thermoplastic enclosure sWave® wireless technology (SW868/SW915) 4 connectors: for the use with wireless sensors, series RF, 3-wire PNP sensors 24 VDC and/or external NO contacts with gold contacts No wiring and pipe laying required External power supply via M12 female plug-in connector Easy programming of receiver Output signal can be individually configurated at the receiver

Features/Options

  • Thermoplastic enclosure
  • sWave® wireless technology (SW868/SW915)
  • 4 connectors: for the use with wireless sensors, series RF, 3-wire PNP sensors 24 VDC and/or external NO contacts with gold contacts
  • No wiring and pipe laying required
  • External power supply via M12 female plug-in connector
  • Easy programming of receiver
  • Output signal can be individually configurated at the receiver
Supplier's Site Datasheet

Technical Specifications

  steute
Product Category Telemetry Receivers and Telemetry Transmitters
Product Number RF I/O Vcc extern
Product Name Wireless Universal Transmitter
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Radio Modules - HUM-900-PRC - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
View Details
3 suppliers
Wireless Telemetry System (WTS) for Load Cells and Torque Transducers -  - Interface, Inc. - AZ
Specs
Device Type Rec-Trans
Package Type Unit
Features Connectorized; Provides Sensor Excitation Voltage; Visual Indicator
View Details
Wireless Universal Transmitter - RF I/O - steute
Specs
Device Type Transmitter
Operating Frequency 868 to 915 MHz
Data Rate 66 kbps
View Details